onsemi LED Drivers FAN5343UMPX

Description
LED Driver IC Output Dimming
Description
LED Driver IC Output Dimming
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN5343UMPX is an asynchronous boost LED driver designed to efficiently power up to six LEDs in series, delivering a maximum output power of 500mW. It operates within an input voltage range of 2.7V to 5.5V and can provide an output voltage of up to 24V. The device features a single-wire digital control interface that allows for brightness adjustment in 32 linear steps through digital pulses. Key protective features include input under-voltage lockout, output over-voltage protection, short-circuit detection, and thermal shutdown protection, ensuring safe operation in various applications. The FAN5343UMPX is housed in a compact 6-lead UMLP package measuring 2.0mm x 2.0mm x 0.55mm, making it suitable for space-constrained designs such as cellular mobile handsets, portable media players, and mobile internet devices.

Datasheet Summary
Powered by GS/AI

The FAN5343UMPX is an asynchronous boost LED driver designed to efficiently power up to six LEDs in series, delivering a maximum output power of 500mW. It operates within an input voltage range of 2.7V to 5.5V and can provide an output voltage of up to 24V. The device features a single-wire digital control interface that allows for brightness adjustment in 32 linear steps through digital pulses. Key protective features include input under-voltage lockout, output over-voltage protection, short-circuit detection, and thermal shutdown protection, ensuring safe operation in various applications. The FAN5343UMPX is housed in a compact 6-lead UMLP package measuring 2.0mm x 2.0mm x 0.55mm, making it suitable for space-constrained designs such as cellular mobile handsets, portable media players, and mobile internet devices.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FAN5343UMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
FAN5343UMPX
LED Drivers FAN5343UMPX
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet
LED Drivers - FAN5343UMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
FAN5343UMPX
LED Drivers FAN5343UMPX
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 25mA 6-UMLP (2x2)

Buy Now Datasheet
LED Drivers - FAN5343UMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
FAN5343UMPX
LED Drivers FAN5343UMPX
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number FAN5343UMPX FAN5343UMPX
Product Name LED Drivers LED Drivers
Output Configuration Inverting Inverting; Step-Up (Boost)
Packing Method Tape Reel; Tape & Reel (TR); Other Bulk; Bulk; Other
Number of Outputs 1; 1
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 906-1EDI60N12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
 - 74ALVC244BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details