The FAN5340MPX is a synchronous constant-current boost LED driver designed to power up to four LEDs in series with up to 500mW output power. It operates from a 2.7V to 4.8V input range and uses a fixed 1.2MHz switching frequency to enable compact chip inductor and capacitor solutions. The device features integrated load disconnect, PWM brightness control from 300Hz to 1kHz on the EN pin, and protections including over-voltage, thermal shutdown, short-circuit detection, and input under-voltage lockout. It is packaged in an 8-lead 3.00 x 3.00mm molded leadless package (MLP) and operates from -40°C to 85°C.
Half Bridge Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FAN5340MPX |
| Package Type | BGA8 |