Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037706-FAN5333BSX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) SOT-23-5
LED Lighting Driver ICs SYSTEM POWER Product overview: FAN5333BSX from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-FAN5333BSX can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM SOT23-5
IC LED DRIVER RGLTR DIM SOT23-5
LED DRIVER, BOOST, 1.5MHZ, SOT-23-5; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:1.5A; Switching Frequency:1.5MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED DRIVER, BOOST, SOT-23-5, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:65mA; Switching Frequency:1.5MHz; No. of Outputs:1Outputs; MSL:- RoHS Compliant: Yes
LED DRIVER, -40 TO 85DEG C, SOT-23-5; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:1.5A; Switching Frequency:1.5MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1037706-FAN5333BSX | FAN5333BSXTR-ND | 745-FAN5333BSX | FAN5333BSX | FAN5333BSX | 80P4164 | 64K0931 |
| Product Name | PMIC - PMIC - LED Drivers - FAN5333BSX | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost, 1.5Mhz, Sot-23-5; Device Topology Onsemi | Led Driver, Boost, Sot-23-5, Full Reel; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Output Voltage | 30 volts | 30 volts | 30 volts | 30 volts | 30 volts | ||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | 65 milliamps |