Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037705-FAN5333ASX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
onsemi FAN5333ASX Display Driver
onsemi FAN5333ASX Display Driver
onsemi FAN5333ASX Display Driver
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) SOT-23-5
IC LED DRV RGLTR PWM SOT23-5
IC LED DRIVER RGLTR DIM SOT23-5
LED DRIVER, BOOST, SOT-23-5, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:65mA; Switching Frequency:1.5MHz; No. of Outputs:1Outputs; MSL:- RoHS Compliant: Yes
LED DRIVER, BOOST, 1.5MHZ, SOT-23-5; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Max:30V; Output Current Max:65mA; Switching Frequency:1.5MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1037705-FAN5333ASX | 8023193 | 8023193P | FAN5333ASXTR-ND | FAN5333ASX | FAN5333ASX | 64K0930 |
| Product Name | PMIC - PMIC - LED Drivers - FAN5333ASX | LED Drivers | LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost, Sot-23-5, Full Reel; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Output Voltage | 30 volts | 30 volts | 30 volts | ||||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 65 milliamps |