onsemi Topology Onsemi FAN5331SX

Description
Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:2.7V; Output Voltage Max:20V RoHS Compliant: Yes
Datasheet
Description
Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:2.7V; Output Voltage Max:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Topology Onsemi - 29X6679 - Newark, An Avnet Company
Chicago, IL, United States
Topology Onsemi
29X6679
Topology Onsemi 29X6679
Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:2.7V; Output Voltage Max:20V RoHS Compliant: Yes

Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:2.7V; Output Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Boost (Step Up) Regulator, Adjustable, 2.7V-5.5Vin, 2.7V-20Vout, 1Aout, Sot-23-5 Rohs Compliant Onsemi - 87X8713 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Boost (Step Up) Regulator, Adjustable, 2.7V-5.5Vin, 2.7V-20Vout, 1Aout, Sot-23-5 Rohs Compliant Onsemi
87X8713
Dc-Dc Switching Boost (Step Up) Regulator, Adjustable, 2.7V-5.5Vin, 2.7V-20Vout, 1Aout, Sot-23-5 Rohs Compliant Onsemi 87X8713
DC-DC Switching Boost (Step Up) Regulator, Adjustable, 2.7V-5.5Vin, 2.7V-20Vout, 1Aout, SOT-23-5 RoHS Compliant: Yes

DC-DC Switching Boost (Step Up) Regulator, Adjustable, 2.7V-5.5Vin, 2.7V-20Vout, 1Aout, SOT-23-5 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5-Sot-23; Topology Onsemi - 60J0504 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5-Sot-23; Topology Onsemi
60J0504
Dc-Dc Converter, 5-Sot-23; Topology Onsemi 60J0504
DC-DC CONVERTER, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:2.7V RoHS Compliant: Yes

DC-DC CONVERTER, 5-SOT-23; Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 29X6679 87X8713 60J0504
Product Name Topology Onsemi Dc-Dc Switching Boost (Step Up) Regulator, Adjustable, 2.7V-5.5Vin, 2.7V-20Vout, 1Aout, Sot-23-5 Rohs Compliant Onsemi Dc-Dc Converter, 5-Sot-23; Topology Onsemi
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details