onsemi Voltage Regulators - DC DC Switching Regulators FAN53202UC23X

Description
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - FAN53202UC23XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
FAN53202UC23XTR-ND
Voltage Regulators - DC DC Switching Regulators FAN53202UC23XTR-ND
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53202UC23X - 871487-FAN53202UC23X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53202UC23X
871487-FAN53202UC23X
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53202UC23X 871487-FAN53202UC23X
Manufacturer: ON Semiconductor Win Source Part Number: 871487-FAN53202UC23X Series: TinyBuck® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP Package: Reel - TR Package: 20-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: FAN53202 Categories: Integrated Circuits (ICs) Case / Package: 20-WLCSP (1.96x1.56) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN53202UC23XDKR, FAN53202UC23XTR, FAN53202UC23XCT

Manufacturer: ON Semiconductor
Win Source Part Number: 871487-FAN53202UC23X
Series: TinyBuck®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Package: Reel - TR
Package: 20-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FAN53202
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.96x1.56)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN53202UC23XDKR, FAN53202UC23XTR, FAN53202UC23XCT

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN53202UC23X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN53202UC23X
Voltage Regulators - DC DC Switching Regulators FAN53202UC23X
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - FAN53202UC23X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
FAN53202UC23X
Voltage Regulators - DC DC Switching Regulators FAN53202UC23X
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - FAN53202UC23X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
FAN53202UC23X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators FAN53202UC23X
IC REG BUCK PRG 0.6V 5A 20WLCSP

IC REG BUCK PRG 0.6V 5A 20WLCSP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - FAN53202UC23X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
FAN53202UC23X
PMIC - Voltage Regulators - DC DC Switching Regulators FAN53202UC23X
IC REG BUCK PROG 5A 20WLCSP

IC REG BUCK PROG 5A 20WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number FAN53202UC23XTR-ND 871487-FAN53202UC23X FAN53202UC23X FAN53202UC23X FAN53202UC23X FAN53202UC23X
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN53202UC23X Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Fixed; Programmable Fixed; Programmable
Package Type Other; 20-UFBGA, WLCSP Other; 20-WLCSP (1.96x1.56) Other; 20-UFBGA, WLCSP Other; 20-UFBGA, WLCSP
Special Features Synchronous Rectification
Output Voltage 0.6000 to 1.39 volts 0.6000 to 1.39 volts 0.6000 to 1.39 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672767 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2034TRPBF - 068905-IP2034TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Life Cycle Stage PhaseOut; Obsolete(EOL)
View Details
4 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1828ACPZ-R7 - 910636-ADP1828ACPZ-R7 - Win Source Electronics
Specs
Package Type Other; 20-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details