onsemi Buck 0.6V 5A Step-Down DC-DC Converter IC FAN53202UC23X

Description
IC REG BUCK PRG 0.6V 5A 20WLCSP Product overview: FAN53202UC23X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.6V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.6V, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53202UC23X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK PRG 0.6V 5A 20WLCSP Product overview: FAN53202UC23X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.6V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.6V, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53202UC23X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 0.6V 5A Step-Down DC-DC Converter IC
739-FAN53202UC23X
Buck 0.6V 5A Step-Down DC-DC Converter IC 739-FAN53202UC23X
IC REG BUCK PRG 0.6V 5A 20WLCSP Product overview: FAN53202UC23X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.6V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.6V, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53202UC23X can be used for catalog matching and distributor lookup.

IC REG BUCK PRG 0.6V 5A 20WLCSP Product overview: FAN53202UC23X from Fairchild (onsemi) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.6V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.6V, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN53202UC23X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-FAN53202UC23X
Product Name Buck 0.6V 5A Step-Down DC-DC Converter IC
Package Type Other; Bulk
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details