onsemi Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi FAN5308MPX

Description
STEP-DOWN DC/DC CONVERTER, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:800mA; Product Range:-RoHS Compliant: Yes
Datasheet
Description
STEP-DOWN DC/DC CONVERTER, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:800mA; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi - 58R2521 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi
58R2521
Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi 58R2521
STEP-DOWN DC/DC CONVERTER, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:800mA; Product Range:-RoHS Compliant: Yes

STEP-DOWN DC/DC CONVERTER, MLP-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:6Pins; Output Current:800mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58R2521
Product Name Step-Down Dc/dc Converter, Mlp-6; Topology Onsemi
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details