Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 091741-FAN5308MPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.3kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MLP (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 800mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 800mA 6-WDFN Exposed Pad
IC REG BUCK ADJ 800MA 6MLP
Switching Voltage Regulators SYSTEM POWER
IC REG BUCK ADJ 800MA 6MLP
IC REG BUCK ADJ 800MA 6MLP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 091741-FAN5308MPX | FAN5308MPXOSTR-ND | FAN5308MPX | FAN5308MPX | FAN5308MPX | FAN5308MPX | FAN5308MPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5308MPX | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 6-MLP (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Life Cycle Stage | Declining; Not For New Designs | Removed; Obsolete | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |