Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA SC-74A, SOT-753
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097863-FAN5307S18X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC REG BUCK 1.8V 300MA SOT23-5
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA SC-74A, SOT-753
IC REG BUCK 1.8V 0.3A SYNC SOT23
IC REG BUCK 1.8V 300MA SOT23-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5307S18XTR-ND | 097863-FAN5307S18X | FAN5307S18X | FAN5307S18X | 598-FAN5307S18X | FAN5307S18X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN5307S18X | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 1.8V 0.3A SYNC SOT23 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |