Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 300mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 300mA 6-WDFN Exposed Pad
IC REG BUCK ADJ 300MA 6MLP
IC REG BUCK ADJ 300MA 6MLP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5307MPX | FAN5307MPX | FAN5307MPX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 6-WDFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 0.7000 to 4.4 volts | 0.7000 volts |