Manufacturer: ON Semiconductor
Win Source Part Number: 753190-FAN5235QSC
Packaging: Tube
Mounting Style: SMD
Applications: Converter, Mobile PCs
Voltage - Output: 3.3V, 5V, 12V
Number of Outputs: 5
Categories: Integrated Circuits
Supplier Device Package: 24-QSOP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 24-SSOP
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: FAN5235
Manufacturer Pack Quantity: 2,700
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 5.4V ~ 24V
SWITCHING CONTROLLER Product overview: FAN5235QSC from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN5235QSC can be used for catalog matching and distributor lookup.
IC REG CONV MOBILE 5OUT 24QSOP
SWITCHING CONTROLLER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 753190-FAN5235QSC | 750-FAN5235QSC | FAN5235QSC | FAN5235QSC |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5235QSC | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |
| Package Type | SSOP; Other; 24-SSOP | Other; Bag | SSOP |