onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5234MTCX FAN5234MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015837-FAN5234MTCX Packaging: Reel - TR Applications: Controller, Mobile PCs Mounting: SMD (SMT) Voltage - Input: 2 V to 24 V Number of Outputs: 1 Output Voltage: 0.9 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015837-FAN5234MTCX Packaging: Reel - TR Applications: Controller, Mobile PCs Mounting: SMD (SMT) Voltage - Input: 2 V to 24 V Number of Outputs: 1 Output Voltage: 0.9 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5234MTCX - 015837-FAN5234MTCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5234MTCX
015837-FAN5234MTCX
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5234MTCX 015837-FAN5234MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015837-FAN5234MTCX Packaging: Reel - TR Applications: Controller, Mobile PCs Mounting: SMD (SMT) Voltage - Input: 2 V to 24 V Number of Outputs: 1 Output Voltage: 0.9 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015837-FAN5234MTCX
Packaging: Reel - TR
Applications: Controller, Mobile PCs
Mounting: SMD (SMT)
Voltage - Input: 2 V to 24 V
Number of Outputs: 1
Output Voltage: 0.9 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-FAN5234MTCX
Power Management IC 750-FAN5234MTCX
PWM/PFM Controller, Wide Input Voltage, 2500-REEL Product overview: FAN5234MTCX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN5234MTCX can be used for catalog matching and distributor lookup.

PWM/PFM Controller, Wide Input Voltage, 2500-REEL Product overview: FAN5234MTCX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN5234MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN5234MTCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN5234MTCX
PMIC - Voltage Regulators - Special Purpose FAN5234MTCX
IC REG CTRLR MOBILE 1OUT 16TSSOP

IC REG CTRLR MOBILE 1OUT 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
FAN5234MTCX
Switching Controllers FAN5234MTCX
Switching Controllers PWM Controller

Switching Controllers PWM Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 015837-FAN5234MTCX 750-FAN5234MTCX FAN5234MTCX FAN5234MTCX
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5234MTCX Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type SSOP; Other; 16-TSSOP Other; TSSOP
Special Features Multiple Outputs
Output Voltage 0.9000 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data