The FAN5109MX is a dual bootstrapped 12V MOSFET driver designed for synchronous buck converters, driving both high-side and low-side N-channel MOSFETs with adaptive shoot-through protection. It is packaged in an SOIC-8 surface-mount format and operates from 0°C to +85°C. The device supports switching frequencies up to 500 kHz, features a 12V gate drive voltage for both high- and low-side outputs, and includes an OD pin for output disable and synchronization. It meets JEDEC J-STD-020B lead-free standards.
Buffer/Inverter Based MOSFET Driver, 3.5A, MOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FAN5109MX |
| Package Type | SOP8 |