onsemi PMIC - PMIC - Gate Drivers - FAN5109BMX FAN5109BMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117969-FAN5109BMX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 13.5 V Rise and Fall Time: 25ns, 15ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117969-FAN5109BMX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 13.5 V Rise and Fall Time: 25ns, 15ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN5109BMX - 117969-FAN5109BMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN5109BMX
117969-FAN5109BMX
PMIC - PMIC - Gate Drivers - FAN5109BMX 117969-FAN5109BMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117969-FAN5109BMX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 13.5 V Rise and Fall Time: 25ns, 15ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117969-FAN5109BMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 13.5 V
Rise and Fall Time: 25ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 117969-FAN5109BMX
Product Name PMIC - PMIC - Gate Drivers - FAN5109BMX
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325LT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-7239-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers