onsemi Special Purpose Regulators FAN5091MTCX

Description
- Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 24-TSSOP
Description
- Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN5091MTCX is a synchronous multi-slice DC-DC controller IC designed for high-performance processors, providing a programmable output voltage range from 1.10V to 1.85V in 25mV steps with 1% accuracy. It features two interleaved synchronous buck regulator slices that operate 180° out of phase, ensuring fast transient response and minimizing external component requirements. The device includes built-in current sharing, remote voltage sensing, and Programmable Active Droop for enhanced performance. With a response time of 100ns, the FAN5091MTCX is optimized for 5V operation and supports a programmable switching frequency from 200kHz to 2MHz. It integrates high-current gate drivers and essential functions such as Power Good, under-voltage lockout, over-voltage protection, and adjustable current limiting. The product is housed in a 24-pin TSSOP package and is suitable for applications including power supplies for Intel Pentium IV and AMD Athlon processors.

Datasheet Summary
Powered by GS/AI

The FAN5091MTCX is a synchronous multi-slice DC-DC controller IC designed for high-performance processors, providing a programmable output voltage range from 1.10V to 1.85V in 25mV steps with 1% accuracy. It features two interleaved synchronous buck regulator slices that operate 180° out of phase, ensuring fast transient response and minimizing external component requirements. The device includes built-in current sharing, remote voltage sensing, and Programmable Active Droop for enhanced performance. With a response time of 100ns, the FAN5091MTCX is optimized for 5V operation and supports a programmable switching frequency from 200kHz to 2MHz. It integrates high-current gate drivers and essential functions such as Power Good, under-voltage lockout, over-voltage protection, and adjustable current limiting. The product is housed in a 24-pin TSSOP package and is suitable for applications including power supplies for Intel Pentium IV and AMD Athlon processors.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - FAN5091MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
FAN5091MTCX
Special Purpose Regulators FAN5091MTCX
- Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 24-TSSOP

- Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 24-TSSOP

Buy Now Datasheet
Special Purpose Regulators - FAN5091MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
FAN5091MTCX
Special Purpose Regulators FAN5091MTCX
- Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 24-TSSOP

- Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN5091MTCX
Product Name Special Purpose Regulators
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220259 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details