The FAN5078MPX is a DDR memory regulator designed for generating VDDQ and VTT voltages in desktop PCs and servers. It features a PWM regulator capable of producing VDDQ at either 2.5V or 1.8V, along with a linear LDO regulator that generates VTT at half the VDDQ voltage, supporting peak sink/source currents of 1.5A. The device operates at a fixed frequency of 300 kHz and includes features such as input under-voltage lockout, thermal shutdown, and multi-fault protection. The regulator supports ACPI control for generating a 5V USB output and includes a 3.3V internal LDO for additional power needs. It is packaged in a compact 24-pin 5x5 mm MLP format and operates within a temperature range of -10°C to 85°C. The FAN5078MPX is suitable for applications requiring efficient voltage regulation with fast load transient response and precision current sensing capabilities.
- Converter, DDR Voltage Regulator IC 3 Output 24-MLP (5x5)
- Converter, DDR Voltage Regulator IC 3 Output 24-MLP (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | FAN5078MPX |
| Product Name | Special Purpose Regulators |
| Type | 24-WQFN Exposed Pad |