PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz 16-TSSOP
SWITCHING CONTROLLER, CURRENT-MO Product overview: FAN5069EMTCX from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN5069EMTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173350-FAN5069EMTCX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 200kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: FAN5069
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MAX17019ATM+; BQ2204PN; MAX17019ATM+T;
Introduction Date: October 03, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC REG DL BUCK/LNR SYNC 16TSSOP
IC REG DL BUCK/LNR SYNC 16TSSOP
IC REG DL BUCK/LNR SYNC 16TSSOP
Switching Controllers PWM and ULDO Controller Combo
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz 16-TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | FAN5069EMTCXTR-ND | 776-FAN5069EMTCX | 1173350-FAN5069EMTCX | FAN5069EMTCX | FAN5069EMTCX | FAN5069EMTCX | FAN5069EMTCX | FAN5069EMTCX | FAN5069EMTCX |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - FAN5069EMTCX | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Controllers | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | Low Dropout | |||||||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; Bulk | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 0.8000 to 15 volts | ||||||||
| IOUT | 0.0012 amps |