Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 112241-FAN5066MX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
SWITCHING CONTROLLER
IC REG CTRLR BUCK 20SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5066MXTR-ND | 112241-FAN5066MX | FAN5066MX | FAN5066MX | FAN5066MX |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN5066MX | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good | ||
| fsw | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |