SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN5066MTCX | FAN5066MTCX |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) |
| Life Cycle Stage | Active | Active |
| VIN | 4.75 to 5.25 volts | 4.75 to 5.25 volts |
| fsw | 300 to 1000 kHz | 300 to 1000 kHz |