Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173349-FAN5066M
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC
SWITCHING CONTROLLER
IC REG CTRLR BUCK 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1173349-FAN5066M | FAN5066M-ND | FAN5066M | FAN5066M | FAN5066M |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN5066M | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Special Features | Synchronous Rectification | Enable, Power Good | |||
| fsw | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |