Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066840-FAN5029MPX
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 1MHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 5
Output Phases: 5
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 40-MLP (6x6)
Purpose: Step-Down
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
SWITCHING CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-MLP (6x6)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-MLP (6x6)
IC REG CTRLR BUCK 40MLP
IC REG CTRLR BUCK PWM 40MLP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 066840-FAN5029MPX | FAN5029MPX | FAN5029MPX | FAN5029MPX | 598-FAN5029MPX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - FAN5029MPX | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK PWM 40MLP |
| Configuration / Function | Buck | ||||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | PWM Signal | ||
| Package Type | Other; 40-MLP (6x6) | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete |