Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006293-FAN5026MTCX
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 16 V
Number of Outputs: 2
Output Voltage: 0.9 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Dual-Output DC/DC Controller, 5A, 300kHz, TSSOP Product overview: FAN5026MTCX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, 300kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 5A, 300kHz, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN5026MTCX can be used for catalog matching and distributor lookup.
IC REG CTRLR DDR 2OUT 28TSSOP
IC REG CTRLR DDR 2OUT 28TSSOP
Switching Controllers PFC Controller
IC REG CTRLR DDR 2OUT 28TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 006293-FAN5026MTCX | 750-FAN5026MTCX | FAN5026MTCX | FAN5026MTCX | FAN5026MTCX | FAN5026MTCX |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - FAN5026MTCX | Dual 5A 300kHz TSSOP Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |
| Package Type | SSOP; Other; 28-TSSOP | Other; TSSOP | Other; 28-TSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Output Voltage | 0.9000 to 5.5 volts | 5.5 volts |