onsemi Pwm Controller, 140Khz, 15V, Mlp-10; Input Voltage Onsemi FAN501MPX

Description
PWM CONTROLLER, 140KHZ, 15V, MLP-10; Input Voltage:6V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:15V; Controller IC Case Style:MLP; No. of Pins:10Pins; Frequency:140kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 140KHZ, 15V, MLP-10; Input Voltage:6V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:15V; Controller IC Case Style:MLP; No. of Pins:10Pins; Frequency:140kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 140Khz, 15V, Mlp-10; Input Voltage Onsemi - 40Y7246 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 140Khz, 15V, Mlp-10; Input Voltage Onsemi
40Y7246
Pwm Controller, 140Khz, 15V, Mlp-10; Input Voltage Onsemi 40Y7246
PWM CONTROLLER, 140KHZ, 15V, MLP-10; Input Voltage:6V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:15V; Controller IC Case Style:MLP; No. of Pins:10Pins; Frequency:140kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 140KHZ, 15V, MLP-10; Input Voltage:6V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:15V; Controller IC Case Style:MLP; No. of Pins:10Pins; Frequency:140kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 40Y7246
Product Name Pwm Controller, 140Khz, 15V, Mlp-10; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data