Manufacturer: ON Semiconductor
Win Source Part Number: 806726-FAN501MPX
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17.5V
Duty Cycle: 68.5%
Frequency - Switching: 85kHz ~ 140kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: 10-MLP (4x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-WQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 5.8V ~ 30V
Converter Offline Flyback Topology 85kHz ~ 140kHz 10-MLP (4x3)
Converter Offline Flyback Topology 85kHz ~ 140kHz 10-MLP (4x3)
IC OFFLINE SWITCH FLYBACK 10MLP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 806726-FAN501MPX | FAN501MPX | FAN501MPX |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FAN501MPX | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 10-WQFN Exposed Pad | Other; 10-WQFN Exposed Pad |