Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037679-FAN501AMPX
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 17.5V
Duty Cycle: 68.5%
Frequency - Switching: 85kHz to 140kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Family Name: FAN501A
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MLP (4x3)
Supply Voltage - Operating: 6 V to 30 V
Control Operating Temperature: -40°C to 125°C (TA)
Alternative Parts (Cross-Reference): LTC3805HMSE#PBF; LT3825EFE#PBF; LTC3805MPMSE-5#PBF;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC OFFLINE SWITCH FLYBACK 10MLP
Converter Offline Flyback Topology 85kHz ~ 140kHz 10-MLP (4x3)
Converter Offline Flyback Topology 85kHz ~ 140kHz 10-MLP (4x3)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1037679-FAN501AMPX | FAN501AMPX | FAN501AMPX |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FAN501AMPX | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 10-MLP (4x3) | Other; 10-WQFN Exposed Pad |