onsemi Gate Driver IC FAN5009MPX

Description
IC GATE DRVR HALF-BRIDGE 8MLP Product overview: FAN5009MPX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN5009MPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 8MLP Product overview: FAN5009MPX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN5009MPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-FAN5009MPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-FAN5009MPX
Gate Driver IC 730-FAN5009MPX
IC GATE DRVR HALF-BRIDGE 8MLP Product overview: FAN5009MPX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN5009MPX can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8MLP Product overview: FAN5009MPX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN5009MPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - FAN5009MPX - 066838-FAN5009MPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN5009MPX
066838-FAN5009MPX
PMIC - PMIC - Gate Drivers - FAN5009MPX 066838-FAN5009MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066838-FAN5009MPX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V High Side Voltage - Max (Bootstrap): 15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-MLP (5x6) Supply Voltage - Operating: 10 V to 13.5 V Rise and Fall Time: 40ns, 20ns Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066838-FAN5009MPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
High Side Voltage - Max (Bootstrap): 15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-MLP (5x6)
Supply Voltage - Operating: 10 V to 13.5 V
Rise and Fall Time: 40ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - FAN5009MPX-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN5009MPX-ND
Gate Drivers FAN5009MPX-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-MLP (5x6)

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-MLP (5x6)

Buy Now Datasheet
Gate Drivers - FAN5009MPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN5009MPX
Gate Drivers FAN5009MPX
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-MLP (5x6)

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-MLP (5x6)

Buy Now Datasheet
Gate Drivers - FAN5009MPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN5009MPX
Gate Drivers FAN5009MPX
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-MLP (5x6)

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-MLP (5x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-FAN5009MPX 066838-FAN5009MPX FAN5009MPX-ND FAN5009MPX FAN5009MPX
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - FAN5009MPX Gate Drivers Gate Drivers Gate Drivers
Number of Outputs 2; 2
Supply Voltage 12 volts 10 to 13.5 volts 10 to 13.5 volts 10 to 13.5 volts 10 to 13.5 volts
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting Inverting; Noninverting
Rise Time 40 ns 40 ns 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDN7512B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
View Details
LED Drivers - NCR401TR - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 16 volts
View Details
Clock Buffers, Drivers - CDC319DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Dual 2.5KV Gate Driver IC - 906-SI8230BB-B-IS1R - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers