Buck-Boost Switching Regulator IC Positive Programmable (Fixed) 2.8V, 3.4V 1 Output 2.5A 20-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Programmable (Fixed) 2.8V, 3.4V 1 Output 2.5A 20-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Programmable (Fixed) 2.8V, 3.4V 1 Output 2.5A 20-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 871482-FAN49103AUC34
Series: TinyPower™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck-Boost Switching Regulator IC Positive Programmable (Fixed) 2.8V, 3.4V 1 Output 2.5A 20-UFBGA, WLCSP
Package: 20-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN49103
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.96x1.56)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN49103AUC340XCT, FAN49103AUC340XTR, FAN49103AUC340XDKR
IC REG BCK BST 3.4V 2.5A 20WLCSP
IC REG BCK BST 3.4V 2.5A 20WLCSP
IC REG BCK BST 3.4V 2.5A 20WLCSP
Switching Voltage Regulators 2.5 A TinyPower I2C Buck-Boost Regulator
Buck-Boost Switching Regulator IC Positive Programmable (Fixed) 2.8V, 3.4V 1 Output 2.5A 20-UFBGA, WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN49103AUC340XDKR-ND | 871482-FAN49103AUC340X | FAN49103AUC340X | FAN49103AUC340X | FAN49103AUC340X | FAN49103AUC340X | FAN49103AUC340X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN49103AUC340X | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | |||||
| Output Voltage Type | Fixed | Programmable (Fixed) | Fixed; Programmable (Fixed) | ||||
| Package Type | Other; 20-UFBGA, WLCSP | Other; 20-WLCSP (1.96x1.56) | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 2.8 to 4 volts | 2.8 volts | 2.8 volts | 2.8 to 4 volts |