IC REG BUCK BST 3.6V 2A 20WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 2A 20-UFBGA, WLCSP
Switching Voltage Regulators 2 A,1.8 MHzTinyPower Buck-Boost Regulator
Buck-Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 2A 20-UFBGA, WLCSP
IC REG BUCK-BST 3.6V 2A 20WLCSP
IC REG BCK BST 3.6V 2A 20WLCSP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN49100AUC360XCT-ND | FAN49100AUC360X | FAN49100AUC360X | FAN49100AUC360X | FAN49100AUC360X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.6 volts | 3.6 to ? volts | 3.6 volts |