onsemi Dc/dc Conv, Buck-Boost, 1.8Mhz, 85Deg C; Topology Onsemi FAN49100AUC330X

Description
DC/DC CONV, BUCK-BOOST, 1.8MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:2.5A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 1.8MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:2.5A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 1.8Mhz, 85Deg C; Topology Onsemi - 07AH3870 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 1.8Mhz, 85Deg C; Topology Onsemi
07AH3870
Dc/dc Conv, Buck-Boost, 1.8Mhz, 85Deg C; Topology Onsemi 07AH3870
DC/DC CONV, BUCK-BOOST, 1.8MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:2.5A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 1.8MHZ, 85DEG C; Topology:Buck-Boost; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:20Pins; Output Current:2.5A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH3870
Product Name Dc/dc Conv, Buck-Boost, 1.8Mhz, 85Deg C; Topology Onsemi
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details