IC REG BOOST 5V 1A DL 9WLCSP
IC REG BOOST 5V 1A DL 9WLCSP
Boost Switching Regulator IC Positive Fixed 5V 2 Output 1A 9-UFBGA, WLCSP
PFM/PWM DC/DC BOOST REGULATOR /
Boost Switching Regulator IC Positive Fixed 5V 2 Output 1A 9-UFBGA, WLCSP
IC REG BOOST 5V 1A DL 9WLCSP
PFM/PWM DC/DC BOOST REGULATOR /
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN48695UC190XDKR-ND | FAN48695UC190X | FAN48695UC190X | FAN48695UC190X | FAN48695UC190X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts |