Fixed-Output Synchronous TinyBoost® Regulator, 3000-REEL Product overview: FAN48685UC08X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48685UC08X can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 871481-FAN48685UC08X
Series: TinyBoost®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP
Package: 9-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN48685
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.22x1.22)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN48685UC08XOSDKR, FAN48685UC08X-ND, FAN48685UC08XOSTR, FAN48685UC08XOSCT
Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP
Switching Voltage Regulators BOOST REGULATOR
IC REG BOOST PROG 800MA 9WLCSP
IC REG BOOST PROG 800MA 9WLCSP
IC REG BOOST PROG 800MA 9WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-FAN48685UC08X | FAN48685UC08XOSTR-ND | 871481-FAN48685UC08X | FAN48685UC08X | FAN48685UC08X | FAN48685UC08X | FAN48685UC08X | FAN48685UC08X |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48685UC08X | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Boost | Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||||
| Package Type | Other; 9-UFBGA, WLCSP | Other; 9-WLCSP (1.22x1.22) | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification |