onsemi Dc/dc Conv, Boost, 2.5Mhz, 85Deg C; Topology Onsemi FAN48685UC08X

Description
DC/DC CONV, BOOST, 2.5MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:800mA; Output Voltage Nom.:5.45V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 2.5MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:800mA; Output Voltage Nom.:5.45V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 2.5Mhz, 85Deg C; Topology Onsemi - 97AC7655 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 2.5Mhz, 85Deg C; Topology Onsemi
97AC7655
Dc/dc Conv, Boost, 2.5Mhz, 85Deg C; Topology Onsemi 97AC7655
DC/DC CONV, BOOST, 2.5MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:800mA; Output Voltage Nom.:5.45V; Switching RoHS Compliant: Yes

DC/DC CONV, BOOST, 2.5MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:9Pins; Output Current:800mA; Output Voltage Nom.:5.45V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97AC7655
Product Name Dc/dc Conv, Boost, 2.5Mhz, 85Deg C; Topology Onsemi
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details