onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - FAN48632UC35X FAN48632UC35X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173342-FAN48632UC35 X Series: TinyBoost Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-UFBGA, WLCSP Applications: Converter, GSM PA Mounting: SMD Voltage - Output: 3.5V, 3.7V Voltage - Input: 2.35 V ~ 5.5 V Number of Outputs: 1 Family Name: FAN48632 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-WLCSP (1.78x1.78) Alternative Parts (Cross-Reference): TPS61121RSARG4; MAX722ESE+T; TPS61121RSAR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173342-FAN48632UC35 X Series: TinyBoost Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-UFBGA, WLCSP Applications: Converter, GSM PA Mounting: SMD Voltage - Output: 3.5V, 3.7V Voltage - Input: 2.35 V ~ 5.5 V Number of Outputs: 1 Family Name: FAN48632 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-WLCSP (1.78x1.78) Alternative Parts (Cross-Reference): TPS61121RSARG4; MAX722ESE+T; TPS61121RSAR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN48632UC35X - 1173342-FAN48632UC35X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN48632UC35X
1173342-FAN48632UC35X
PMIC - PMIC - Voltage Regulators - Special Purpose - FAN48632UC35X 1173342-FAN48632UC35X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173342-FAN48632UC35 X Series: TinyBoost Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-UFBGA, WLCSP Applications: Converter, GSM PA Mounting: SMD Voltage - Output: 3.5V, 3.7V Voltage - Input: 2.35 V ~ 5.5 V Number of Outputs: 1 Family Name: FAN48632 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-WLCSP (1.78x1.78) Alternative Parts (Cross-Reference): TPS61121RSARG4; MAX722ESE+T; TPS61121RSAR; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173342-FAN48632UC35X
Series: TinyBoost
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-UFBGA, WLCSP
Applications: Converter, GSM PA
Mounting: SMD
Voltage - Output: 3.5V, 3.7V
Voltage - Input: 2.35 V ~ 5.5 V
Number of Outputs: 1
Family Name: FAN48632
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-WLCSP (1.78x1.78)
Alternative Parts (Cross-Reference): TPS61121RSARG4; MAX722ESE+T; TPS61121RSAR;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
2.5 MHZ 2.0 A Power Management IC
750-FAN48632UC35X
2.5 MHZ 2.0 A Power Management IC 750-FAN48632UC35X
2.5 MHZ, 2.0 A PULSED-LOAD SYNCH Product overview: FAN48632UC35X from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 MHZ, 2.0 A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5 MHZ, 2.0 A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN48632UC35X can be used for catalog matching and distributor lookup.

2.5 MHZ, 2.0 A PULSED-LOAD SYNCH Product overview: FAN48632UC35X from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 MHZ, 2.0 A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5 MHZ, 2.0 A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-FAN48632UC35X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
FAN48632UC35X
Switching Voltage Regulators FAN48632UC35X
Switching Voltage Regulators 3MHZ DC/DC BOOST 1.5A

Switching Voltage Regulators 3MHZ DC/DC BOOST 1.5A

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - FAN48632UC35X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
FAN48632UC35X
PMIC - Voltage Regulators - Special Purpose FAN48632UC35X
IC REG CONV GSM PA 1OUT 16WLCSP

IC REG CONV GSM PA 1OUT 16WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1173342-FAN48632UC35X 750-FAN48632UC35X FAN48632UC35X FAN48632UC35X
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - FAN48632UC35X 2.5 MHZ 2.0 A Power Management IC Switching Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-UFBGA, WLCSP Other; Bulk Other; 16-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data