Boost Switching Regulator IC Positive Programmable 5V, 5.29V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040230-FAN48630UC50X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WLCSP (1.78x1.78)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V, 5.29V
Minimum Input Voltage: 2.35V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
2.5MHz, 1500mA, Synchronous TinyBoost™ Regulator with Bypass Mode, 3000-REEL Product overview: FAN48630UC50X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 1500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5MHz, 1500mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48630UC50X can be used for catalog matching and distributor lookup.
IC REG BOOST PROG 1.5A 16WLCSP
IC REG BOOST PROG 1.5A 16WLCSP
Boost Switching Regulator IC Positive Programmable 5V, 5.29V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
IC REG BOOST PROG 1.5A 16WLCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN48630UC50XTR-ND | 040230-FAN48630UC50X | 739-FAN48630UC50X | FAN48630UC50X | FAN48630UC50X | FAN48630UC50X | FAN48630UC50X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630UC50X | 2.5MHz 1500mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed | Fixed; Programmable | |||
| Package Type | Other; 16-UFBGA, WLCSP | Other; 16-WLCSP (1.78x1.78) | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 to 5.29 volts | 5 to 5.29 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |