Boost Switching Regulator IC Positive Programmable 3.7V, 3.77V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Win Source Part Number: 1378405-FAN48630UC37
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Mfr: Fairchild Semiconductor
Series: TinyBoost®
Package: Bulk
Product Status: Active
Package / Case: 16-UFBGA, WLCSP
Supplier Device Package: 16-WLCSP (1.78x1.78)
Base Product Number: FAN48630
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Function: Step-Up
Output Type: Programmable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.7V, 3.77V
Current - Output: 1.5A (Switch)
Topology: Boost
Number of Outputs: 1
Voltage - Input (Min): 2.35V
Frequency - Switching: 2.5MHz
Synchronous Rectifier: Yes
Switching Voltage Regulators 2.5MHz TinyBoost Reg w/Bypass Mode
Boost Switching Regulator IC Positive Programmable 3.7V, 3.77V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.7V, 3.77V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
IC REG BST PROG 1.5A 16WLCSP
IC REG BOOST PROG 1.5A 16WLCSP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN48630UC37AXTR-ND | 1378405-FAN48630UC37AX | FAN48630UC37AX | FAN48630UC37AX | FAN48630UC37AX | FAN48630UC37AX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; 16-UFBGA, WLCSP | Other; Bulk | Other; 16-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.7 to 3.77 volts | 3.7 to ? volts | 3.7 volts |