Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015834-FAN48630UC35X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WLCSP (1.78x1.78)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.5V, 3.7V
Minimum Input Voltage: 2.35V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Boost Switching Regulator IC Positive Programmable 3.5V, 3.7V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.5V, 3.7V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.5V, 3.7V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
IC REG BST PROG 1.5A 16WLCSP
IC REG BOOST PROG 1.5A 16WLCSP
Voltage Regulators - Switching Regulators 3MHz 1500mA Synchrns TinyBoost TM Regltr
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 015834-FAN48630UC35X | FAN48630UC35XTR-ND | FAN48630UC35X | FAN48630UC35X | FAN48630UC35X | FAN48630UC35X | 598-FAN48630UC35X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630UC35X | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 3MHz 1500mA Synchrns TinyBoost TM Regltr |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | Fixed; Programmable | Programmable | ||
| Package Type | Other; 16-WLCSP (1.78x1.78) | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |