Manufacturer: ON Semiconductor
Win Source Part Number: 918897-FAN48630UC33X
Series: TinyBoost®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Programmable 3.3V, 3.49V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Package: 16-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN48630
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.78x1.78)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN48630UC33XDKR, FAN48630UC33XTR, FAN48630UC33XCT, FAN48630UC33X-ND
Boost Switching Regulator IC Positive Programmable 3.3V, 3.49V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Switching Voltage Regulators 3MHz 1500mA Synchrns TinyBoost TM Regltr
Boost Switching Regulator IC Positive Programmable 3.3V, 3.49V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.3V, 3.49V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
IC REG BST PROG 1.5A 16WLCSP
IC REG BOOST PROG 1.5A 16WLCSP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 918897-FAN48630UC33X | FAN48630UC33XTR-ND | FAN48630UC33X | FAN48630UC33X | FAN48630UC33X | FAN48630UC33X | FAN48630UC33X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630UC33X | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-WLCSP (1.78x1.78) | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | Fixed; Programmable | ||||
| Special Features | Synchronous Rectification |