Switching Regulator IC Output
IC REG BOOST 3.15V/3.33V 16WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015833-FAN48630UC315
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WLCSP (1.78x1.78)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.15V, 3.33V
Minimum Input Voltage: 2.35V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Switching Voltage Regulators 3MHz 1500mA Synchrns TinyBoost TM Regltr
IC REG BOOST PROG 1.5A 16WLCSP
IC REG BOOST 3.15V/3.33V 16WLCSP
Boost Switching Regulator IC Positive Fixed 3.15V, 3.33V 1 Output 1.5A 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 3.15V, 3.33V 1 Output 1.5A 16-UFBGA, WLCSP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN48630UC315XTR-ND | 015833-FAN48630UC315X | FAN48630UC315X | FAN48630UC315X | FAN48630UC315X | FAN48630UC315X | FAN48630UC315X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630UC315X | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed | Programmable | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 16-UFBGA, WLCSP | Other; 16-WLCSP (1.78x1.78) | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.15 to 3.33 volts | 3.15 to 3.33 volts | 3.15 volts | 3.15 to ? volts | 3.15 to ? volts |