onsemi Topology Onsemi FAN48630UC315X.

Description
Topology:Synchronous Boost (Step Up); Input Voltage Min:2.35V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:3MHz; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Topology:Synchronous Boost (Step Up); Input Voltage Min:2.35V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:3MHz; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Topology Onsemi - 60AC9635 - Newark, An Avnet Company
Chicago, IL, United States
Topology Onsemi
60AC9635
Topology Onsemi 60AC9635
Topology:Synchronous Boost (Step Up); Input Voltage Min:2.35V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:3MHz; Operating Temperature Max:85°C RoHS Compliant: Yes

Topology:Synchronous Boost (Step Up); Input Voltage Min:2.35V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:3MHz; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 60AC9635
Product Name Topology Onsemi
Frequency 3MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details