Boost Switching Regulator IC Positive Programmable 3.2V, 3.4V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037671-FAN48630BUC3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WLCSP (1.8x1.8)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.2V, 3.4V
Minimum Input Voltage: 2.35V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
2.5MHz, 1500mA, Synchronous TinyBoost™ Regulator with Bypass Mode, 3000-REEL Product overview: FAN48630BUC34X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 1500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5MHz, 1500mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48630BUC34X can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 3MHZ DC/DC BOOST 1.5A
IC REG BST PROG 1.5A 16WLCSP
IC REG BOOST PROG 1.5A 16WLCSP
Boost Switching Regulator IC Positive Programmable 3.2V, 3.4V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.2V, 3.4V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN48630BUC34XTR-ND | 1037671-FAN48630BUC34X | 739-FAN48630BUC34X | FAN48630BUC34X | FAN48630BUC34X | FAN48630BUC34X | FAN48630BUC34X | FAN48630BUC34X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48630BUC34X | 2.5MHz 1500mA Voltage Regulator IC | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | Fixed; Programmable | ||||
| Package Type | Other; 16-UFBGA, WLCSP | Other; 16-WLCSP (1.8x1.8) | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 3.2 to 3.4 volts | 3.2 to 3.4 volts | 3.2 volts | 3.2 to ? volts | 3.2 to ? volts |