2.5 MHz, 1500 mA, Synchronous TinyBoost Regulator with Bypass Mode, 3000-REEL Product overview: FAN48630BUC31JX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 MHz, 1500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5 MHz, 1500 mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48630BUC31JX can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 710165-FAN48630BUC31
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 16-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 2.5MHz
Voltage - Input (Minimum): 2.35V
Voltage - Input (Maximum): 5.5V
Switching Voltage Regulators 3MHz, 1500mA, Synch TinyBoost TM Reg
IC REG BST PROG 1.5A 16WLCSP
Boost Switching Regulator IC Positive Programmable 1 Output 1.5A (Switch)
Boost Switching Regulator IC Positive Programmable 1 Output 1.5A (Switch)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-FAN48630BUC31JX | 710165-FAN48630BUC31JX | FAN48630BUC31JX | FAN48630BUC31JX | FAN48630BUC31JX | FAN48630BUC31JX |
| Product Name | 2.5 MHz 1500 mA Voltage Regulator IC | Hard To Find - FAN48630BUC31JX | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Programmable | Fixed; Programmable | Fixed; Programmable | |||
| Package Type | Other; 16-WLCSP | |||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |