Manufacturer: ON Semiconductor
Win Source Part Number: 710164-FAN48623UC50X
Packaging: Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 2.5A
Categories: Integrated Circuits
Supplier Device Package: 16-WLCSP (1.78x1.78)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.3V
Manufacturer Package: 16-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 2.5MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 5.5V
Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
2500 mA, Synchronous TinyBoost® Regulator with Bypass Mode, 3000-REEL Product overview: FAN48623UC50X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2500 mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48623UC50X can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
IC REG BOOST PROG 2.5A 16WLCSP
Switching Voltage Regulators 3MHZ DC/DC BOOST 2.5A
IC REG BST PROG 5V 2.5A 16WLCSP
2500 MA, SYNCHRONOUS TINYBOOST R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 710164-FAN48623UC50X | FAN48623UC50XTR-ND | 739-FAN48623UC50X | FAN48623UC50X | FAN48623UC50X | FAN48623UC50X | FAN48623UC50X | FAN48623UC50X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48623UC50X | Voltage Regulators - DC DC Switching Regulators | 2500 mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 5.3 volts | 5 to 5.3 volts | 5 to 5.3 volts | 5 volts | 5 volts |