Switching Voltage Regulators 2500 mA, Synchronous TinyBoost Regulator with Bypass Mode Product overview: FAN48623UC50GX from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2500 mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48623UC50GX can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 918896-FAN48623UC50G
Series: TinyBoost®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
Package: 16-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN48623
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.78x1.78)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN48623UC50GXTR, FAN48623UC50GXCT, FAN48623UC50GXDKR
IC REG BOOST PROG 2.5A 16WLCSP
Boost Switching Regulator IC Positive Programmable 5V, 5.19V 1 Output 2.5A 16-UFBGA, WLCSP
IC REG BOOST PROG 2.5A 16WLCSP
Boost Switching Regulator IC Positive Programmable 5V 1 Output 2.5A 16-UFBGA, WLCSP
Switching Voltage Regulators 3MHZ DC/DC BOOST 2.5A
IC REG BOOST PROG 2.5A 16WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-FAN48623UC50GX | FAN48623UC50GXCT-ND | 918896-FAN48623UC50GX | FAN48623UC50GX | 598-FAN48623UC50GX | FAN48623UC50GX | FAN48623UC50GX | FAN48623UC50GX | FAN48623UC50GX |
| Product Name | 2500 mA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48623UC50GX | PMIC - Voltage Regulators - DC DC Switching Regulators | Boost Switching Regulator IC Positive Programmable 5V, 5.19V 1 Output 2.5A 16-UFBGA, WLCSP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel | Other; 16-UFBGA, WLCSP | Other; 16-WLCSP (1.78x1.78) | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | |||
| Output Voltage | 5 to 5.29 volts | 5 to 5.2 volts | 5 volts | 5 to 5.2 volts | 5 volts | ||||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | ||
| VIN | 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | |||||
| fsw | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz |