2500 mA, Synchronous TinyBoost® Regulator with Bypass Mode, 3000-REEL Product overview: FAN48623UC33X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2500 mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48623UC33X can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 871477-FAN48623UC33X
Series: TinyBoost®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Programmable 3.3V 1 Output 2.5A 16-UFBGA, WLCSP
Package: 16-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN48623
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (1.78x1.78)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN48623UC33XDKR, FAN48623UC33XTR, FAN48623UC33XCT
Boost Switching Regulator IC Positive Programmable 3.3V 1 Output 2.5A 16-UFBGA, WLCSP
IC REG BOOST PROG 3.3V 16WLCSP
IC REG BOOST PROG 2.5A 16WLCSP
Switching Voltage Regulators 3MHZ DC/DC BOOST 2.5A
Boost Switching Regulator IC Positive Programmable 3.3V 1 Output 2.5A 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.3V 1 Output 2.5A 16-UFBGA, WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-FAN48623UC33X | 871477-FAN48623UC33X | FAN48623UC33XTR-ND | FAN48623UC33X | FAN48623UC33X | FAN48623UC33X | FAN48623UC33X |
| Product Name | 2500 mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48623UC33X | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Other; 16-WLCSP (1.78x1.78) | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | ||||
| Configuration / Function | Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||||
| Special Features | Synchronous Rectification |