Boost Switching Regulator IC Positive Programmable 3.2V 1 Output 2.5A 16-UFBGA, WLCSP
2500 mA, Synchronous TinyBoost® Regulator with Bypass Mode, 3000-REEL Product overview: FAN48623UC32JX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2500 mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48623UC32JX can be used for catalog matching and distributor lookup.
IC REG BOOST PROG 3.2V 16WLCSP
IC REG BOOST PROG 2.5A 16WLCSP
Boost Switching Regulator IC Positive Programmable 3.2V 1 Output 2.5A 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.2V 1 Output 2.5A 16-UFBGA, WLCSP
Switching Voltage Regulators 3MHZ DC/DC BOOST 2.5A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN48623UC32JXTR-ND | 739-FAN48623UC32JX | FAN48623UC32JX | FAN48623UC32JX | FAN48623UC32JX | FAN48623UC32JX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 2500 mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 3.2 to 3.4 volts | 3.2 volts | 3.2 to 3.4 volts |