Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 2.5A 16-UFBGA, WLCSP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037670-FAN48623UC31
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WLCSP (1.78x1.78)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.15V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG BOOST PROG 2.5A 16WLCSP
IC REG BOOST PROG 3.15V 16WLCSP
Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 2.5A 16-UFBGA, WLCSP
Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 2.5A 16-UFBGA, WLCSP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN48623UC315XTR-ND | 1037670-FAN48623UC315X | FAN48623UC315X | FAN48623UC315X | FAN48623UC315X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48623UC315X | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | ||
| Package Type | Other; 16-UFBGA, WLCSP | Other; 16-WLCSP (1.78x1.78) | Other; 16-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 3.15 to 3.3 volts | 3.15 volts | 3.15 volts | 3.15 to 3.3 volts |