Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774415-FAN48619UC50X
Series: TinyBoost
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 9-UFBGA, WLCSP
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 2.3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: FAN48619
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-WLCSP (1.21x1.21)
Input Voltage MIN: 2.7V
Voltage Input MAX: 4.5V
Alternative Parts (Cross-Reference): LTC3529EDCB; XCL101C441BR-G; XC9140A4414R-G; MIC2876-5.0YMT-T5;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 20227
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 9-UFBGA, WLCSP
IC REG BOOST 5V 1A 9WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 9-UFBGA, WLCSP
IC REG BOOST 5V 1A 9WLCSP
IC REG BOOST 5V 1A 9WLCSP
Switching Voltage Regulators 3MHZ DC/DC BOOST 1.0A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 774415-FAN48619UC50X | FAN48619UC50XTR-ND | FAN48619UC50X | FAN48619UC50X | FAN48619UC50X | FAN48619UC50X | FAN48619UC50X |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN48619UC50X | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost; Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts |