Win Source Part Number: 961410-FAN48618BUC53
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: TinyBoost®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1.2A
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 4.8V
Voltage - Output (Min/Fixed): 5.25V
Synchronous Rectifier: Yes
Package / Case: 9-UFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.22x1.22)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): NCP6332BMTAATBG; LM3281YFQR; NCP6332CMTAATBG; NCP1529ASNT1G; TPS62080DSGT; TLV62080DSGT;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FAN48618
Switching Voltage Regulators CORE_POWER Product overview: FAN48618BUC53X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48618BUC53X can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 1.2A 9-UFBGA, WLCSP
IC REG BOOST 5.25V 1.2A 9WLCSP
IC REG BOOST 5.25V 1.2A 9WLCSP
IC REG BOOST 5.25V 1.2A 9WLCSP
IC REG BOOST 5.25V 1.2A 9WLCSP
Switching Voltage Regulators CORE_POWER
IC REG BOOST 5.25V 1.2A 9WLCSP
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 1.2A 9-UFBGA, WLCSP
IC REG BOOST 5.25V 1.2A 9WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 961410-FAN48618BUC53X | 739-FAN48618BUC53X | 488-FAN48618BUC53XTR-ND | 598-FAN48618BUC53X | FAN48618BUC53X | FAN48618BUC53X | FAN48618BUC53X | FAN48618BUC53X | FAN48618BUC53X |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | IC REG BOOST 5.25V 1.2A 9WLCSP | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; Reel | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | Other; 9-UFBGA, WLCSP | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||||
| fsw | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz | 2500 kHz |