Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 1A 9-UFBGA, WLCSP
Fixed-Output Synchronous TinyBoost® Regulator, 3000-REEL Product overview: FAN48615UC08X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FAN48615UC08X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1058523-FAN48615UC08
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: TinyBoost®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 2.3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 4.5V
Voltage - Output (Min/Fixed): 5.25V
Synchronous Rectifier: Yes
Package / Case: 9-UFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.22x1.22)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): FAN48619UC50X; FAN48617UC50X; NCP1529ASNT1G; TPS62356YZGR; TPS62356YZGT; TPS62351DRCR;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSFSCFAN48615UC08X,
Switching Voltage Regulators CORE_POWER
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 1A 9-UFBGA, WLCSP
Boost Switching Regulator IC Positive Fixed 5.25V 1 Output 1A 9-UFBGA, WLCSP
IC REG BOOST 5.25V 1A 9WLCSP
IC REG BOOST 5.25V 1A 9WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-FAN48615UC08XTR-ND | 739-FAN48615UC08X | 1058523-FAN48615UC08X | FAN48615UC08X | FAN48615UC08X | FAN48615UC08X | FAN48615UC08X |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; 9-UFBGA, WLCSP | Other; Bulk | Other; 9-UFBGA, WLCSP | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5.25 volts | 5.25 to ? volts | 5.25 volts |